Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0402110KFKED

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327297-CRCW0402110K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 110 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 110K 1% ET7 E3,Q6936817F,541-110 KLTR,541-110KLDKR,54 1-110KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327297-CRCW0402110K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 110 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 110K 1% ET7 E3,Q6936817F,541-110 KLTR,541-110KLDKR,54 1-110KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327297-CRCW0402110KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327297-CRCW0402110KFKED
Resistors - Chip Resistor - Surface Mount 1327297-CRCW0402110KFKED
Manufacturer: Vishay Dale Win Source Part Number: 1327297-CRCW0402110K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 110 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 110K 1% ET7 E3,Q6936817F,541-110 KLTR,541-110KLDKR,54 1-110KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327297-CRCW0402110KFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 110 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 110K 1% ET7 E3,Q6936817F,541-110KLTR,541-110KLDKR,541-110KLCT
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6788712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788712
Surface Mount Resistors 6788712
Vishay CRCW0402110KFKED

Vishay CRCW0402110KFKED

Supplier's Site
Surface Mount Resistors - 6788712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788712P
Surface Mount Resistors 6788712P
Vishay CRCW0402110KFKED

Vishay CRCW0402110KFKED

Supplier's Site
Surface Mount Resistors - 1819368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819368
Surface Mount Resistors 1819368
Vishay CRCW0402110KFKED

Vishay CRCW0402110KFKED

Supplier's Site
Surface Mount Resistors - 1688280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688280
Surface Mount Resistors 1688280
Vishay CRCW0402110KFKED

Vishay CRCW0402110KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-110KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KLTR-ND
Chip Resistor - Surface Mount 541-110KLTR-ND
110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KLCT-ND
Chip Resistor - Surface Mount 541-110KLCT-ND
110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KLDKR-ND
Chip Resistor - Surface Mount 541-110KLDKR-ND
110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V Resistor - 52-CRCW0402110KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW0402110KFKED
SMD 50V Resistor 52-CRCW0402110KFKED
110kR 1% 50V 0402 Thick Film Resistor, SMD Product overview: CRCW0402110KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402110KFKED can be used for catalog matching and distributor lookup.

110kR 1% 50V 0402 Thick Film Resistor, SMD Product overview: CRCW0402110KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402110KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW0402110KFKED - CRCW0402110KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402110KFKED
CRCW0402110KFKED
CRCW0402110KFKED CRCW0402110KFKED
CRCW0402110KFKED

CRCW0402110KFKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402110KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402110KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402110KFKED
RES SMD 110K OHM 1% 1/16W 0402

RES SMD 110K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402110KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402110KFKED
Chip Resistor - Surface Mount CRCW0402110KFKED
RES SMD 110K OHM 1% 1/16W 0402

RES SMD 110K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 110K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3395
Res, Thick Film, 110K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3395
RES, THICK FILM, 110K, 1%, 0.063W, 0402, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.063W, 0402, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 110K, 1%, 0.063W, 0402; Resistance Vishay - 52K6633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.063W, 0402; Resistance Vishay
52K6633
Res, Thick Film, 110K, 1%, 0.063W, 0402; Resistance Vishay 52K6633
RES, THICK FILM, 110K, 1%, 0.063W, 0402; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.063W, 0402; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1327297-CRCW0402110KFKED 6788712 6788712P 1819368 541-110KLTR-ND 52-CRCW0402110KFKED CRCW0402110KFKED CRCW0402110KFKED CRCW0402110KFKED 42K3395
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 50V Resistor CRCW0402110KFKED Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 110K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 110000 ohms 110000 ohms 110000 ohms 110000 ohms 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details