Vishay Intertechnology, Inc. RES 110K 1% .063W CRCW04021103FRT7

Description
RES 110K 1% .063W
Request a Quote
Description
RES 110K 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 110K 1% .063W - CRCW04021103FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K 1% .063W
CRCW04021103FRT7
RES 110K 1% .063W CRCW04021103FRT7
RES 110K 1% .063W

RES 110K 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021103FRT7
Product Name RES 110K 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details