Vishay Intertechnology, Inc. RESISTOR SMT 0402 63MW 11K0 1% CRCW04021102F

Description
RESISTOR SMT 0402 63MW 11K0 1%
Request a Quote
Description
RESISTOR SMT 0402 63MW 11K0 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR SMT 0402 63MW 11K0 1% - CRCW04021102F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR SMT 0402 63MW 11K0 1%
CRCW04021102F
RESISTOR SMT 0402 63MW 11K0 1% CRCW04021102F
RESISTOR SMT 0402 63MW 11K0 1%

RESISTOR SMT 0402 63MW 11K0 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021102F
Product Name RESISTOR SMT 0402 63MW 11K0 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details