Vishay Intertechnology, Inc. RSM, 1.10K 1/16W 1% 0402 CRCW04021101FRT7

Description
RSM, 1.10K 1/16W 1% 0402
Request a Quote
Description
RSM, 1.10K 1/16W 1% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, 1.10K 1/16W 1% 0402 - CRCW04021101FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, 1.10K 1/16W 1% 0402
CRCW04021101FRT7
RSM, 1.10K 1/16W 1% 0402 CRCW04021101FRT7
RSM, 1.10K 1/16W 1% 0402

RSM, 1.10K 1/16W 1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021101FRT7
Product Name RSM, 1.10K 1/16W 1% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers