Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040210R7FKTD

Description
10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040210R7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040210R7FKTD-ND
Chip Resistor - Surface Mount CRCW040210R7FKTD-ND
10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040210R7FKTD - CRCW040210R7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040210R7FKTD
CRCW040210R7FKTD
CRCW040210R7FKTD CRCW040210R7FKTD
CRCW040210R7FKTD

CRCW040210R7FKTD

Supplier's Site
Resistor, Thick Film, 10.7 Ohm, 63Mw, 1%; Resistance Vishay - 07J7495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.7 Ohm, 63Mw, 1%; Resistance Vishay
07J7495
Resistor, Thick Film, 10.7 Ohm, 63Mw, 1%; Resistance Vishay 07J7495
RESISTOR, THICK FILM, 10.7 OHM, 63mW, 1%; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 10.7 OHM, 63mW, 1%; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040210R7FKTD-ND CRCW040210R7FKTD 07J7495
Product Name Chip Resistor - Surface Mount CRCW040210R7FKTD Resistor, Thick Film, 10.7 Ohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details