Vishay Precision Group Chip Resistor - Surface Mount CRCW040210R7FKED

Description
10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7LTR-ND
Chip Resistor - Surface Mount 541-10.7LTR-ND
10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7LCT-ND
Chip Resistor - Surface Mount 541-10.7LCT-ND
10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7LDKR-ND
Chip Resistor - Surface Mount 541-10.7LDKR-ND
10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 10.7ohms 1% 100ppm - CRCW040210R7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 10.7ohms 1% 100ppm
CRCW040210R7FKED
Thick Film Resistors - SMD 1/16watt 10.7ohms 1% 100ppm CRCW040210R7FKED
Thick Film Resistors - SMD 1/16watt 10.7ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 10.7ohms 1% 100ppm

Supplier's Site
Res, Thick Film, 10R7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6606 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6606
Res, Thick Film, 10R7, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6606
RES, THICK FILM, 10R7, 1%, 0.063W, 0402, REEL; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R7, 1%, 0.063W, 0402, REEL; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040210R7FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210R7FKED
Chip Resistor - Surface Mount CRCW040210R7FKED
RES SMD 10.7 OHM 1% 1/16W 0402

RES SMD 10.7 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-10.7LTR-ND CRCW040210R7FKED 52K6606 CRCW040210R7FKED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 10.7ohms 1% 100ppm Res, Thick Film, 10R7, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details