Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040210R5FKEDHP

Description
10.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040210R5FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040210R5FKEDHP-ND
Chip Resistor - Surface Mount CRCW040210R5FKEDHP-ND
10.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 10.5 OHM .125W 1% 0402 SMD - CRCW040210R5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM .125W 1% 0402 SMD
CRCW040210R5FKEDHP
RES 10.5 OHM .125W 1% 0402 SMD CRCW040210R5FKEDHP
RES 10.5ohm .125W 1% 0402 SMD

RES 10.5ohm .125W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040210R5FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040210R5FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040210R5FKEDHP
RES SMD 10.5 OHM 1% 1/5W 0402

RES SMD 10.5 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040210R5FKEDHP-ND CRCW040210R5FKEDHP CRCW040210R5FKEDHP
Product Name Chip Resistor - Surface Mount RES 10.5 OHM .125W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details