Vishay Precision Group CRCW040210R2FKED CRCW040210R2FKED

Description
CRCW040210R2FKED
Request a Quote Datasheet
Description
CRCW040210R2FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040210R2FKED - CRCW040210R2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040210R2FKED
CRCW040210R2FKED
CRCW040210R2FKED CRCW040210R2FKED
CRCW040210R2FKED

CRCW040210R2FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-10.2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2LDKR-ND
Chip Resistor - Surface Mount 541-10.2LDKR-ND
10.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2LCT-ND
Chip Resistor - Surface Mount 541-10.2LCT-ND
10.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2LTR-ND
Chip Resistor - Surface Mount 541-10.2LTR-ND
10.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6603
Res, Thick Film, 10R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6603
RES, THICK FILM, 10R2, 1%, 0.063W, 0402, REEL; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R2, 1%, 0.063W, 0402, REEL; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040210R2FKED 541-10.2LDKR-ND 52K6603
Product Name CRCW040210R2FKED Chip Resistor - Surface Mount Res, Thick Film, 10R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers