Vishay Precision Group RES, 10, 5%, 0402 CRCW040210R0JNTD

Description
RES, 10, 5%, 0402
Request a Quote Datasheet
Description
RES, 10, 5%, 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 10, 5%, 0402 - CRCW040210R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10, 5%, 0402
CRCW040210R0JNTD
RES, 10, 5%, 0402 CRCW040210R0JNTD
RES, 10, 5%, 0402

RES, 10, 5%, 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040210R0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040210R0JNTD-ND
Chip Resistor - Surface Mount CRCW040210R0JNTD-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040210R0JNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040210R0JNTD
Resistors - Chip Resistor - Surface Mount CRCW040210R0JNTD
RES SMD 10 OHM 5% 1/16W 0402

RES SMD 10 OHM 5% 1/16W 0402

Supplier's Site
Resistor,metal Glaze,10Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 30C2852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,10Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
30C2852
Resistor,metal Glaze,10Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 30C2852
Resistor,Metal Glaze,10Ohms,50WV,5+ /-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,10Ohms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040210R0JNTD CRCW040210R0JNTD-ND CRCW040210R0JNTD 30C2852
Product Name RES, 10, 5%, 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor,metal Glaze,10Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details