Vishay Precision Group RES 10 OHM 1/16W 5% 0402 SMD CRCW040210R0JNEDIF

Description
RES 10ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 10ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/16W 5% 0402 SMD - CRCW040210R0JNEDIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/16W 5% 0402 SMD
CRCW040210R0JNEDIF
RES 10 OHM 1/16W 5% 0402 SMD CRCW040210R0JNEDIF
RES 10ohm 1/16W 5% 0402 SMD

RES 10ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10ATDKR-ND
Chip Resistor - Surface Mount 541-10ATDKR-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10ATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10ATTR-ND
Chip Resistor - Surface Mount 541-10ATTR-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10ATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10ATCT-ND
Chip Resistor - Surface Mount 541-10ATCT-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040210R0JNEDIF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040210R0JNEDIF
Resistors - Chip Resistor - Surface Mount CRCW040210R0JNEDIF
RES SMD 10 OHM 5% 1/16W 0402

RES SMD 10 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040210R0JNEDIF 541-10ATDKR-ND CRCW040210R0JNEDIF
Product Name RES 10 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.1000 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details