Vishay Intertechnology, Inc. RES 10 OHM .125W 5% 0402 SMD CRCW040210R0JNEDHP

Description
RES 10ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 10ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM .125W 5% 0402 SMD - CRCW040210R0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM .125W 5% 0402 SMD
CRCW040210R0JNEDHP
RES 10 OHM .125W 5% 0402 SMD CRCW040210R0JNEDHP
RES 10ohm .125W 5% 0402 SMD

RES 10ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10YATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10YATR-ND
Chip Resistor - Surface Mount 541-10YATR-ND
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10YACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10YACT-ND
Chip Resistor - Surface Mount 541-10YACT-ND
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10YADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10YADKR-ND
Chip Resistor - Surface Mount 541-10YADKR-ND
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040210R0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210R0JNEDHP
Chip Resistor - Surface Mount CRCW040210R0JNEDHP
RES SMD 10 OHM 5% 1/5W 0402

RES SMD 10 OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040210R0JNEDHP 541-10YATR-ND CRCW040210R0JNEDHP
Product Name RES 10 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details