Vishay Precision Group Automotive 50V 63mW Resistor CRCW040210R0JNED

Description
0402 Thick Film Resistor, 10R, 5%, 50V, 63mW, AEC-Q200 Product overview: CRCW040210R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0JNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 10R, 5%, 50V, 63mW, AEC-Q200 Product overview: CRCW040210R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0JNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 63mW Resistor - 52-CRCW040210R0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040210R0JNED
Automotive 50V 63mW Resistor 52-CRCW040210R0JNED
0402 Thick Film Resistor, 10R, 5%, 50V, 63mW, AEC-Q200 Product overview: CRCW040210R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0JNED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 10R, 5%, 50V, 63mW, AEC-Q200 Product overview: CRCW040210R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10 OHM 1/16W 5% 0402 SMD - CRCW040210R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/16W 5% 0402 SMD
CRCW040210R0JNED
RES 10 OHM 1/16W 5% 0402 SMD CRCW040210R0JNED
RES 10ohm 1/16W 5% 0402 SMD

RES 10ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10JDKR-ND
Chip Resistor - Surface Mount 541-10JDKR-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10JTR-ND
Chip Resistor - Surface Mount 541-10JTR-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10JCT-ND
Chip Resistor - Surface Mount 541-10JCT-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040210R0JNED
867175-CRCW040210R0JNED
Chip Resistor - Surface Mount - CRCW040210R0JNED 867175-CRCW040210R0JNED
Manufacturer: Vishay Win Source Part Number: 867175-CRCW040210R0J NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10JTR, D10/CRCW0402 200 10R 5% ET7 E3, 541-10JDKR, 541-10JCT

Manufacturer: Vishay
Win Source Part Number: 867175-CRCW040210R0JNED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10JTR, D10/CRCW0402 200 10R 5% ET7 E3, 541-10JDKR, 541-10JCT

Buy Now Datasheet
Res, Thick Film, 10R, 5%, 0.063W, 0402; Resistance Vishay - 59M6698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.063W, 0402; Resistance Vishay
59M6698
Res, Thick Film, 10R, 5%, 0.063W, 0402; Resistance Vishay 59M6698
RES, THICK FILM, 10R, 5%, 0.063W, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.063W, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K8705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K8705
Res, Thick Film, 10R, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K8705
RES, THICK FILM, 10R, 5%, 0.063W, 0402, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.063W, 0402, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9062
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9062
RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9061
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9061
RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040210R0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210R0JNED
Chip Resistor - Surface Mount CRCW040210R0JNED
RES SMD 10 OHM 5% 1/16W 0402

RES SMD 10 OHM 5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040210R0JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040210R0JNED
Resistors - Chip Resistor - Surface Mount CRCW040210R0JNED
RES SMD 10 OHM 5% 1/16W 0402

RES SMD 10 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW040210R0JNED CRCW040210R0JNED 541-10JDKR-ND 867175-CRCW040210R0JNED 59M6698 19K8705 96Y9062 CRCW040210R0JNED CRCW040210R0JNED
Product Name Automotive 50V 63mW Resistor RES 10 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW040210R0JNED Res, Thick Film, 10R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 10R, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details