Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040210R0FKTD

Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040210R0FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210R0FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040210R0FKTDTR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040210R0FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210R0FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040210R0FKTDCT-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040210R0FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210R0FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040210R0FKTDDKR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 10R0 OHM 1/16W 1% 0402 SMD - CRCW040210R0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10R0 OHM 1/16W 1% 0402 SMD
CRCW040210R0FKTD
RES 10R0 OHM 1/16W 1% 0402 SMD CRCW040210R0FKTD
RES 10R0ohm 1/16W 1% 0402 SMD

RES 10R0ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327074-CRCW040210R0FKTD - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327074-CRCW040210R0FKTD
Resistors - Chip Resistor - Surface Mount 1327074-CRCW040210R0FKTD
Manufacturer: Vishay Dale Win Source Part Number: 1327074-CRCW040210R0 FKTD Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW040210R0FRT7,CRC W0402 100 10R 1% RT7,541-CRCW040210R0 FKTDDKR,CRCW040210R0 FKTD-ND,541-CRCW0402 10R0FKTDCT,541-CRCW0 40210R0FKTDTR Base Product Number: CRCW0402 RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327074-CRCW040210R0FKTD
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW040210R0FRT7,CRCW0402 100 10R 1% RT7,541-CRCW040210R0FKTDDKR,CRCW040210R0FKTD-ND,541-CRCW040210R0FKTDCT,541-CRCW040210R0FKTDTR
Base Product Number: CRCW0402
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 10 Ohm 0.063W Resistor - 52-CRCW040210R0FKTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 0.063W Resistor
52-CRCW040210R0FKTD
SMD 10 Ohm 0.063W Resistor 52-CRCW040210R0FKTD
10 Ohm 1% 0402 SMD Chip Resistor, 0.063W, 100ppm Product overview: CRCW040210R0FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKTD can be used for catalog matching and distributor lookup.

10 Ohm 1% 0402 SMD Chip Resistor, 0.063W, 100ppm Product overview: CRCW040210R0FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7492 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7492
Thick Film Chip Resistor; Resistance Vishay 07J7492
Thick Film Chip Resistor; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, 10 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2938
Res, 10 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2938
RES, 10 OHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

RES, 10 OHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW040210R0FKTDTR-ND CRCW040210R0FKTD 1327074-CRCW040210R0FKTD 52-CRCW040210R0FKTD 07J7492 33AK2938
Product Name Chip Resistor - Surface Mount RES 10R0 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount SMD 10 Ohm 0.063W Resistor Thick Film Chip Resistor; Resistance Vishay Res, 10 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 10 ohms 0.0 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details