Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040210R0FKEE

Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040210R0FKEECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210R0FKEECT-ND
Chip Resistor - Surface Mount 541-CRCW040210R0FKEECT-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040210R0FKEEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210R0FKEEDKR-ND
Chip Resistor - Surface Mount 541-CRCW040210R0FKEEDKR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040210R0FKEETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210R0FKEETR-ND
Chip Resistor - Surface Mount 541-CRCW040210R0FKEETR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 10 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW040210R0FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW040210R0FKEE
Res Thick Film 0402 10 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040210R0FKEE
Res Thick Film 0402 10 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 10 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Res, 10 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2937
Res, 10 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2937
RES, 10 OHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

RES, 10 OHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040210R0FKEECT-ND CRCW040210R0FKEE 33AK2937
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 10 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Res, 10 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details