Vishay Precision Group Automotive 10 Ohm 50V 0.2W Resistor CRCW040210R0FKEDHP

Description
0402 Thick Film Resistor, 10 Ohm, 1%, 50V, 0.2W, AEC-Q200 Product overview: CRCW040210R0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 Ohm, 50V, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 50V, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKEDH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 10 Ohm, 1%, 50V, 0.2W, AEC-Q200 Product overview: CRCW040210R0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 Ohm, 50V, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 50V, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKEDH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10 Ohm 50V 0.2W Resistor - 52-CRCW040210R0FKEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10 Ohm 50V 0.2W Resistor
52-CRCW040210R0FKEDHP
Automotive 10 Ohm 50V 0.2W Resistor 52-CRCW040210R0FKEDHP
0402 Thick Film Resistor, 10 Ohm, 1%, 50V, 0.2W, AEC-Q200 Product overview: CRCW040210R0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 Ohm, 50V, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 50V, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKEDH P can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 10 Ohm, 1%, 50V, 0.2W, AEC-Q200 Product overview: CRCW040210R0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 Ohm, 50V, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 50V, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1349581-CRCW040210R0FKEDHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349581-CRCW040210R0FKEDHP
Resistors - Chip Resistor - Surface Mount 1349581-CRCW040210R0FKEDHP
Win Source Part Number: 1349581-CRCW040210R0 FKEDHP Category: Resistors - Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0402

Win Source Part Number: 1349581-CRCW040210R0FKEDHP
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0402

Buy Now Datasheet
Surface Mount Resistors - 8121571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121571
Surface Mount Resistors 8121571
Vishay CRCW040210R0FKEDHP

Vishay CRCW040210R0FKEDHP

Supplier's Site
Surface Mount Resistors - 1819040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819040
Surface Mount Resistors 1819040
Vishay CRCW040210R0FKEDHP

Vishay CRCW040210R0FKEDHP

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0YDKR-ND
Chip Resistor - Surface Mount 541-10.0YDKR-ND
10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0YTR-ND
Chip Resistor - Surface Mount 541-10.0YTR-ND
10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0YCT-ND
Chip Resistor - Surface Mount 541-10.0YCT-ND
10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 10.0 OHM .125W 1% 0402 SMD - CRCW040210R0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM .125W 1% 0402 SMD
CRCW040210R0FKEDHP
RES 10.0 OHM .125W 1% 0402 SMD CRCW040210R0FKEDHP
RES 10.0ohm .125W 1% 0402 SMD

RES 10.0ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040210R0FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210R0FKEDHP
Chip Resistor - Surface Mount CRCW040210R0FKEDHP
RES SMD 10 OHM 1% 1/5W 0402

RES SMD 10 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 1%, 0.2W, 0402; Resistance Vishay - 65AC3347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 1%, 0.2W, 0402; Resistance Vishay
65AC3347
Res, Aec-Q200, 10R, 1%, 0.2W, 0402; Resistance Vishay 65AC3347
RES, AEC-Q200, 10R, 1%, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 10R, 1%, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 1%, 0.2W, 0402; Resistance Vishay - 24T6973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 1%, 0.2W, 0402; Resistance Vishay
24T6973
Res, Aec-Q200, 10R, 1%, 0.2W, 0402; Resistance Vishay 24T6973
RES, AEC-Q200, 10R, 1%, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 10R, 1%, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4504 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4504
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4504
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0193
Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0193
RES, 10R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 10R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW040210R0FKEDHP 1349581-CRCW040210R0FKEDHP 8121571 1819040 541-10.0YDKR-ND CRCW040210R0FKEDHP CRCW040210R0FKEDHP 65AC3347 41R4504 12AC0193
Product Name Automotive 10 Ohm 50V 0.2W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 10.0 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 10R, 1%, 0.2W, 0402; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details