Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040210R0FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1919 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1919
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1919
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1919
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details