Vishay Precision Group SMD 50V Resistor CRCW040210R0FKED

Description
0402 10R 1% 50V Thick Film SMD Resistor Product overview: CRCW040210R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 10R 1% 50V Thick Film SMD Resistor Product overview: CRCW040210R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V Resistor - 52-CRCW040210R0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW040210R0FKED
SMD 50V Resistor 52-CRCW040210R0FKED
0402 10R 1% 50V Thick Film SMD Resistor Product overview: CRCW040210R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKED can be used for catalog matching and distributor lookup.

0402 10R 1% 50V Thick Film SMD Resistor Product overview: CRCW040210R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210R0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6788703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788703
Surface Mount Resistors 6788703
Vishay CRCW040210R0FKED

Vishay CRCW040210R0FKED

Supplier's Site
Surface Mount Resistors - 6788703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788703P
Surface Mount Resistors 6788703P
Vishay CRCW040210R0FKED

Vishay CRCW040210R0FKED

Supplier's Site
Surface Mount Resistors - 1688277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688277
Surface Mount Resistors 1688277
Vishay CRCW040210R0FKED

Vishay CRCW040210R0FKED

Supplier's Site
Surface Mount Resistors - 1819186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819186
Surface Mount Resistors 1819186
Vishay CRCW040210R0FKED

Vishay CRCW040210R0FKED

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063... - CRCW040210R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063...
CRCW040210R0FKED
Thick Film ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063... CRCW040210R0FKED
Thick Film ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063...

Thick Film ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063...

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236345-CRCW040210R0FKED
Resistors - Chip Resistor - Surface Mount 1236345-CRCW040210R0FKED
Win Source Part Number: 1236345-CRCW040210R0 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 10R 1% ET7 E3,541-10.0LTR,541-1 0.0LDKR,541-10.0LCT, Q6936817E Base Product Number: CRCW0402

Win Source Part Number: 1236345-CRCW040210R0FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 10R 1% ET7 E3,541-10.0LTR,541-10.0LDKR,541-10.0LCT,Q6936817E
Base Product Number: CRCW0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0LTR-ND
Chip Resistor - Surface Mount 541-10.0LTR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0LDKR-ND
Chip Resistor - Surface Mount 541-10.0LDKR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0LCT-ND
Chip Resistor - Surface Mount 541-10.0LCT-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6601
Res, Thick Film, 10R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6601
RES, THICK FILM, 10R, 1%, 0.063W, 0402, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.063W, 0402, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3848 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3848
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3848
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040210R0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210R0FKED
Chip Resistor - Surface Mount CRCW040210R0FKED
RES SMD 10 OHM 1% 1/16W 0402

RES SMD 10 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW040210R0FKED 6788703 6788703P 1819186 CRCW040210R0FKED 1236345-CRCW040210R0FKED 541-10.0LTR-ND 52K6601 27W3848 CRCW040210R0FKED
Product Name SMD 50V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details