VISHAY INTERTECHNOLOGY, INC.
CRCW040210R0F -- RES 10R 1% .0603W
Vishay Intertechnology, Inc.
RES 10R 1% .0603W
CRCW040210R0F
Description
RES 10R 1% .0603W
Request a Quote
Email Supplier
Description
RES 10R 1% .0603W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW040210R0F |
|
Product Name
|
RES 10R 1% .0603W |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
36000 ohms
View Details
2 suppliers