Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040210M0JNTD

Description
10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040210M0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040210M0JNTD-ND
Chip Resistor - Surface Mount CRCW040210M0JNTD-ND
10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 10M OHM 1/16W 5% 0402 SMD - CRCW040210M0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/16W 5% 0402 SMD
CRCW040210M0JNTD
RES 10M OHM 1/16W 5% 0402 SMD CRCW040210M0JNTD
RES 10Mohm 1/16W 5% 0402 SMD

RES 10Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040210M0JNTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210M0JNTD
Chip Resistor - Surface Mount CRCW040210M0JNTD
RES SMD 10M OHM 5% 1/16W 0402

RES SMD 10M OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040210M0JNTD-ND CRCW040210M0JNTD CRCW040210M0JNTD
Product Name Chip Resistor - Surface Mount RES 10M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details