Vishay Precision Group Automotive 50V Resistor CRCW040210M0JNED

Description
10MR 5% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW040210M0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210M0JNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10MR 5% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW040210M0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210M0JNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V Resistor - 52-CRCW040210M0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V Resistor
52-CRCW040210M0JNED
Automotive 50V Resistor 52-CRCW040210M0JNED
10MR 5% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW040210M0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210M0JNED can be used for catalog matching and distributor lookup.

10MR 5% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW040210M0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210M0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MJCT-ND
Chip Resistor - Surface Mount 541-10MJCT-ND
10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MJDKR-ND
Chip Resistor - Surface Mount 541-10MJDKR-ND
10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MJTR-ND
Chip Resistor - Surface Mount 541-10MJTR-ND
10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 10M OHM 1/16W 5% 0402 SMD - CRCW040210M0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/16W 5% 0402 SMD
CRCW040210M0JNED
RES 10M OHM 1/16W 5% 0402 SMD CRCW040210M0JNED
RES 10Mohm 1/16W 5% 0402 SMD

RES 10Mohm 1/16W 5% 0402 SMD

Supplier's Site
Res, Thick Film, 10M, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3500
Res, Thick Film, 10M, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3500
RES, THICK FILM, 10M, 5%, 0.063W, 0402, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.063W, 0402, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10M, 5%, 0.063W, 0402; Resistance Vishay - 59M6697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.063W, 0402; Resistance Vishay
59M6697
Res, Thick Film, 10M, 5%, 0.063W, 0402; Resistance Vishay 59M6697
RES, THICK FILM, 10M, 5%, 0.063W, 0402; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.063W, 0402; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040210M0JNED 541-10MJCT-ND CRCW040210M0JNED 43C3500 59M6697
Product Name Automotive 50V Resistor Chip Resistor - Surface Mount RES 10M OHM 1/16W 5% 0402 SMD Res, Thick Film, 10M, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 10M, 5%, 0.063W, 0402; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details