Vishay Precision Group Chip Resistor - Surface Mount - CRCW040210M0FKED CRCW040210M0FKED

Description
Manufacturer: Vishay Dale Win Source Part Number: 1163040-CRCW040210M0 FKED Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.063W, 1/16W Resistance (Ohms): 10M Composition: Thick Film Number of Terminations: 2 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: D/CRCW e3 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): CAS04F1005CT; RMCS0402FG10M0-AS; RCI-0402-1005F; Introduction Date: August 27, 2017 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1163040-CRCW040210M0 FKED Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.063W, 1/16W Resistance (Ohms): 10M Composition: Thick Film Number of Terminations: 2 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: D/CRCW e3 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): CAS04F1005CT; RMCS0402FG10M0-AS; RCI-0402-1005F; Introduction Date: August 27, 2017 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040210M0FKED
1163040-CRCW040210M0FKED
Chip Resistor - Surface Mount - CRCW040210M0FKED 1163040-CRCW040210M0FKED
Manufacturer: Vishay Dale Win Source Part Number: 1163040-CRCW040210M0 FKED Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.063W, 1/16W Resistance (Ohms): 10M Composition: Thick Film Number of Terminations: 2 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: D/CRCW e3 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): CAS04F1005CT; RMCS0402FG10M0-AS; RCI-0402-1005F; Introduction Date: August 27, 2017 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay Dale
Win Source Part Number: 1163040-CRCW040210M0FKED
Series: CRCW
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0402 (1005 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 10M
Composition: Thick Film
Number of Terminations: 2
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: D/CRCW e3
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Alternative Parts (Cross-Reference): CAS04F1005CT; RMCS0402FG10M0-AS; RCI-0402-1005F;
Introduction Date: August 27, 2017
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Surface Mount Resistors - 6788709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788709
Surface Mount Resistors 6788709
Vishay CRCW040210M0FKED

Vishay CRCW040210M0FKED

Supplier's Site
Surface Mount Resistors - 6788709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788709P
Surface Mount Resistors 6788709P
Vishay CRCW040210M0FKED

Vishay CRCW040210M0FKED

Supplier's Site
Surface Mount Resistors - 1688279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688279
Surface Mount Resistors 1688279
Vishay CRCW040210M0FKED

Vishay CRCW040210M0FKED

Supplier's Site
Surface Mount Resistors - 1819334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819334
Surface Mount Resistors 1819334
Vishay CRCW040210M0FKED

Vishay CRCW040210M0FKED

Supplier's Site
SMD 0.063W 50V Resistor - 52-CRCW040210M0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 50V Resistor
52-CRCW040210M0FKED
SMD 0.063W 50V Resistor 52-CRCW040210M0FKED
10MR 1% 0.063W 50V Thick Film SMD Resistor 0402 Product overview: CRCW040210M0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210M0FKED can be used for catalog matching and distributor lookup.

10MR 1% 0.063W 50V Thick Film SMD Resistor 0402 Product overview: CRCW040210M0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210M0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10.0MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MLDKR-ND
Chip Resistor - Surface Mount 541-10.0MLDKR-ND
10 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MLCT-ND
Chip Resistor - Surface Mount 541-10.0MLCT-ND
10 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MLTR-ND
Chip Resistor - Surface Mount 541-10.0MLTR-ND
10 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW040210M0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW040210M0FKED
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW040210M0FKED
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Res, Thick Film, 10M, 1%, 0.063W, 0402; Resistance Vishay - 52K6599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.063W, 0402; Resistance Vishay
52K6599
Res, Thick Film, 10M, 1%, 0.063W, 0402; Resistance Vishay 52K6599
RES, THICK FILM, 10M, 1%, 0.063W, 0402; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.063W, 0402; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10M, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6749 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6749
Res, Thick Film, 10M, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6749
RES, THICK FILM, 10M, 1%, 0.063W, 0402, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.063W, 0402, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5268 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5268
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5268
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040210M0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210M0FKED
Chip Resistor - Surface Mount CRCW040210M0FKED
RES SMD 10M OHM 1% 1/16W 0402

RES SMD 10M OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 10M OHM 1% 1/16W 0402 - 873-CRCW040210M0FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 10M OHM 1% 1/16W 0402
873-CRCW040210M0FKED
RES SMD 10M OHM 1% 1/16W 0402 873-CRCW040210M0FKED
RES SMD 10M OHM 1% 1/16W 0402

RES SMD 10M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1163040-CRCW040210M0FKED 6788709 6788709P 1819334 52-CRCW040210M0FKED 541-10.0MLDKR-ND CRCW040210M0FKED 52K6599 72M6749 61M5268 CRCW040210M0FKED 873-CRCW040210M0FKED
Product Name Chip Resistor - Surface Mount - CRCW040210M0FKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 0.063W 50V Resistor Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Res, Thick Film, 10M, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 10M, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount RES SMD 10M OHM 1% 1/16W 0402
Category / Application Automotive Automotive; General Use General Use General Use
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 1.00E7 ohms 0.0100 ohms 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details