10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 10.7K OHM 1% 1/16W 0402
RES SMD 10.7K OHM 1% 1/16W 0402
RESISTOR, THICK FILM, 10.7KOHM, 63mW, 1%, FULL REEL; Resistance:10.7kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW040210K7FKTDTR-ND | CRCW040210K7FKTD | 07J7511 |
| Product Name | Chip Resistor - Surface Mount | CRCW040210K7FKTD | Resistor, Thick Film, 10.7Kohm, 63Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |