Vishay Precision Group CRCW040210K7FKED CRCW040210K7FKED

Description
CRCW040210K7FKED
Request a Quote Datasheet
Description
CRCW040210K7FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040210K7FKED - CRCW040210K7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040210K7FKED
CRCW040210K7FKED
CRCW040210K7FKED CRCW040210K7FKED
CRCW040210K7FKED

CRCW040210K7FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-10.7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7KLDKR-ND
Chip Resistor - Surface Mount 541-10.7KLDKR-ND
10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.7KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7KLCT-ND
Chip Resistor - Surface Mount 541-10.7KLCT-ND
10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.7KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7KLTR-ND
Chip Resistor - Surface Mount 541-10.7KLTR-ND
10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10K7, 1%, 0.063W, 0402; Resistance Vishay - 52K6598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K7, 1%, 0.063W, 0402; Resistance Vishay
52K6598
Res, Thick Film, 10K7, 1%, 0.063W, 0402; Resistance Vishay 52K6598
RES, THICK FILM, 10K7, 1%, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K7, 1%, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3386
Res, Thick Film, 10K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3386
RES, THICK FILM, 10K7, 1%, 0.063W, 0402, REEL; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K7, 1%, 0.063W, 0402, REEL; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040210K7FKED 541-10.7KLDKR-ND 52K6598
Product Name CRCW040210K7FKED Chip Resistor - Surface Mount Res, Thick Film, 10K7, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details