Vishay Precision Group CRCW040210K5FKED CRCW040210K5FKED

Description
CRCW040210K5FKED
Request a Quote Datasheet
Description
CRCW040210K5FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040210K5FKED - CRCW040210K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040210K5FKED
CRCW040210K5FKED
CRCW040210K5FKED CRCW040210K5FKED
CRCW040210K5FKED

CRCW040210K5FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-10.5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KLDKR-ND
Chip Resistor - Surface Mount 541-10.5KLDKR-ND
10.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KLCT-ND
Chip Resistor - Surface Mount 541-10.5KLCT-ND
10.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KLTR-ND
Chip Resistor - Surface Mount 541-10.5KLTR-ND
10.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040210K5FKED
915771-CRCW040210K5FKED
Chip Resistor - Surface Mount - CRCW040210K5FKED 915771-CRCW040210K5FKED
Manufacturer: Vishay Win Source Part Number: 915771-CRCW040210K5F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.5KLCT, 541-10.5KLTR, 541-10.5KLDKR, D10/CRCW0402 100 10K5 1% ET7 E3, Q6936817D

Manufacturer: Vishay
Win Source Part Number: 915771-CRCW040210K5FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 10.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10.5KLCT, 541-10.5KLTR, 541-10.5KLDKR, D10/CRCW0402 100 10K5 1% ET7 E3, Q6936817D

Buy Now Datasheet
SMD 50V 0.063W Resistor - 52-CRCW040210K5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 0.063W Resistor
52-CRCW040210K5FKED
SMD 50V 0.063W Resistor 52-CRCW040210K5FKED
0402 Thick Film Resistor, 10.5kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040210K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K5FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 10.5kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040210K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 10K5, 1%, 0.063W, 0402; Resistance Vishay - 52K6597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K5, 1%, 0.063W, 0402; Resistance Vishay
52K6597
Res, Thick Film, 10K5, 1%, 0.063W, 0402; Resistance Vishay 52K6597
RES, THICK FILM, 10K5, 1%, 0.063W, 0402; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K5, 1%, 0.063W, 0402; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3385
Res, Thick Film, 10K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3385
RES, THICK FILM, 10K5, 1%, 0.063W, 0402, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K5, 1%, 0.063W, 0402, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8974 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8974
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8974
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040210K5FKED 541-10.5KLDKR-ND 915771-CRCW040210K5FKED 52-CRCW040210K5FKED 52K6597 26W8974
Product Name CRCW040210K5FKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW040210K5FKED SMD 50V 0.063W Resistor Res, Thick Film, 10K5, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details