Vishay Intertechnology, Inc. RES 10K OHM 1/16W 5% 0402 SMD CRCW040210K0JNTD

Description
RES 10Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/16W 5% 0402 SMD - CRCW040210K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/16W 5% 0402 SMD
CRCW040210K0JNTD
RES 10K OHM 1/16W 5% 0402 SMD CRCW040210K0JNTD
RES 10Kohm 1/16W 5% 0402 SMD

RES 10Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040210K0JNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210K0JNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040210K0JNTDDKR-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040210K0JNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210K0JNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040210K0JNTDTR-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040210K0JNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210K0JNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040210K0JNTDCT-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040210K0JNTD 541-CRCW040210K0JNTDDKR-ND
Product Name RES 10K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details