Vishay Precision Group RES 10K OHM 1/16W 5% 0402 SMD CRCW040210K0JNEDIF

Description
RES 10Kohm 1/16W 5% 0402 SMD
Request a Quote
Description
RES 10Kohm 1/16W 5% 0402 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, part number 51X8314, features a resistance value of 10 kΩ with a power rating of 63 mW and a tolerance of 5%. It is designed for operation at a maximum voltage of 50 V and is compliant with RoHS standards. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The product exhibits stability with a resistance change of less than 1% over 1000 hours at 70 °C. It is suitable for a wide range of applications due to its robust performance characteristics, including high pulse performance and a temperature coefficient of ±200 ppm/K. The resistor is packaged in tape for easy handling and placement in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, part number 51X8314, features a resistance value of 10 kΩ with a power rating of 63 mW and a tolerance of 5%. It is designed for operation at a maximum voltage of 50 V and is compliant with RoHS standards. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The product exhibits stability with a resistance change of less than 1% over 1000 hours at 70 °C. It is suitable for a wide range of applications due to its robust performance characteristics, including high pulse performance and a temperature coefficient of ±200 ppm/K. The resistor is packaged in tape for easy handling and placement in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/16W 5% 0402 SMD - CRCW040210K0JNEDIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/16W 5% 0402 SMD
CRCW040210K0JNEDIF
RES 10K OHM 1/16W 5% 0402 SMD CRCW040210K0JNEDIF
RES 10Kohm 1/16W 5% 0402 SMD

RES 10Kohm 1/16W 5% 0402 SMD

Supplier's Site
Surface Mount Resistors - 8121723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121723
Surface Mount Resistors 8121723
Vishay CRCW040210K0JNEDIF

Vishay CRCW040210K0JNEDIF

Supplier's Site
Surface Mount Resistors - 1819039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819039
Surface Mount Resistors 1819039
Vishay CRCW040210K0JNEDIF

Vishay CRCW040210K0JNEDIF

Supplier's Site
Chip Resistor - Surface Mount - 541-10KATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KATCT-ND
Chip Resistor - Surface Mount 541-10KATCT-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KATDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KATDKR-ND
Chip Resistor - Surface Mount 541-10KATDKR-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KATTR-ND
Chip Resistor - Surface Mount 541-10KATTR-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay - 41R4503 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay
41R4503
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay 41R4503
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 kohm, 63 mW, 5%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 kohm, 63 mW, 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay - 51X8314 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay
51X8314
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay 51X8314
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 kohm, 63 mW, 5%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 kohm, 63 mW, 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040210K0JNEDIF 8121723 1819039 541-10KATCT-ND 41R4503
Product Name RES 10K OHM 1/16W 5% 0402 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.1000 watts
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details