Vishay Precision Group Thick Film Resistors - SMD 1/8watt 10Kohms 5% 200ppm High Power CRCW040210K0JNEDHP

Description
Thick Film Resistors - SMD 1/8watt 10Kohms 5% 200ppm High Power
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 10Kohms 5% 200ppm High Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 10Kohms 5% 200ppm High Power - CRCW040210K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 10Kohms 5% 200ppm High Power
CRCW040210K0JNEDHP
Thick Film Resistors - SMD 1/8watt 10Kohms 5% 200ppm High Power CRCW040210K0JNEDHP
Thick Film Resistors - SMD 1/8watt 10Kohms 5% 200ppm High Power

Thick Film Resistors - SMD 1/8watt 10Kohms 5% 200ppm High Power

Supplier's Site
Chip Resistor - Surface Mount - 541-10KYACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KYACT-ND
Chip Resistor - Surface Mount 541-10KYACT-ND
10 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KYATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KYATR-ND
Chip Resistor - Surface Mount 541-10KYATR-ND
10 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KYADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KYADKR-ND
Chip Resistor - Surface Mount 541-10KYADKR-ND
10 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040210K0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210K0JNEDHP
Chip Resistor - Surface Mount CRCW040210K0JNEDHP
RES SMD 10K OHM 5% 1/5W 0402

RES SMD 10K OHM 5% 1/5W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay - 24T6971 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay
24T6971
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay 24T6971
RES, AEC-Q200, THICK FILM, 10K, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay - 65AC3346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay
65AC3346
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay 65AC3346
RES, AEC-Q200, THICK FILM, 10K, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040210K0JNEDHP 541-10KYACT-ND CRCW040210K0JNEDHP 24T6971
Product Name Thick Film Resistors - SMD 1/8watt 10Kohms 5% 200ppm High Power Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details