Vishay Intertechnology, Inc. Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040210K0FKTE

Description
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW040210K0FKTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW040210K0FKTE
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040210K0FKTE
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040210K0FKTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210K0FKTECT-ND
Chip Resistor - Surface Mount 541-CRCW040210K0FKTECT-ND
RES SMD 10K OHM 1% 1/16W 0402

RES SMD 10K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040210K0FKTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210K0FKTETR-ND
Chip Resistor - Surface Mount 541-CRCW040210K0FKTETR-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040210K0FKTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040210K0FKTEDKR-ND
Chip Resistor - Surface Mount 541-CRCW040210K0FKTEDKR-ND
RES SMD 10K OHM 1% 1/16W 0402

RES SMD 10K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040210K0FKTE 541-CRCW040210K0FKTECT-ND
Product Name Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details