Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW040210K0FKTD

Description
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW040210K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW040210K0FKTD
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW040210K0FKTD
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1349577-CRCW040210K0FKTD - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349577-CRCW040210K0FKTD
Resistors - Chip Resistor - Surface Mount 1349577-CRCW040210K0FKTD
Win Source Part Number: 1349577-CRCW040210K0 FKTD Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0402 RoHS Status: RoHS non-compliant

Win Source Part Number: 1349577-CRCW040210K0FKTD
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0402
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2955-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2955-1-ND
Chip Resistor - Surface Mount 541-2955-1-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2955-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2955-6-ND
Chip Resistor - Surface Mount 541-2955-6-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2955-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2955-2-ND
Chip Resistor - Surface Mount 541-2955-2-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0.063W 50V Resistor - 52-CRCW040210K0FKTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.063W 50V Resistor
52-CRCW040210K0FKTD
0.063W 50V Resistor 52-CRCW040210K0FKTD
10kR 1% 0.063W 50V 0402 Thick Film Resistor Product overview: CRCW040210K0FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKTD can be used for catalog matching and distributor lookup.

10kR 1% 0.063W 50V 0402 Thick Film Resistor Product overview: CRCW040210K0FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040210K0FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040210K0FKTD
Resistors - Chip Resistor - Surface Mount CRCW040210K0FKTD
RES SMD 10K OHM 1% 1/16W 0402

RES SMD 10K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 10K, 1%, 0.063W, 0402; Resistance Vishay - 96C9543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.063W, 0402; Resistance Vishay
96C9543
Res, Thick Film, 10K, 1%, 0.063W, 0402; Resistance Vishay 96C9543
RES, THICK FILM, 10K, 1%, 0.063W, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

RES, THICK FILM, 10K, 1%, 0.063W, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site Datasheet
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 33AC0548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
33AC0548
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 33AC0548
RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: No

RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040210K0FKTD 1349577-CRCW040210K0FKTD 541-2955-1-ND 52-CRCW040210K0FKTD CRCW040210K0FKTD 96C9543 33AC0548
Product Name Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.063W 50V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.063W, 0402; Resistance Vishay Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers