Vishay Precision Group SMD 0.063W 10000ohm 50V Resistor CRCW040210K0FKEE

Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 10000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW040210K0FKEE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKEE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 10000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW040210K0FKEE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKEE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 10000ohm 50V Resistor - 52-CRCW040210K0FKEE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 10000ohm 50V Resistor
52-CRCW040210K0FKEE
SMD 0.063W 10000ohm 50V Resistor 52-CRCW040210K0FKEE
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 10000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW040210K0FKEE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKEE can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 10000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW040210K0FKEE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKEE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW040210K0FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW040210K0FKEE
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040210K0FKEE
Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-2954-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2954-2-ND
Chip Resistor - Surface Mount 541-2954-2-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2954-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2954-6-ND
Chip Resistor - Surface Mount 541-2954-6-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2954-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2954-1-ND
Chip Resistor - Surface Mount 541-2954-1-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040210K0FKEE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210K0FKEE
Chip Resistor - Surface Mount CRCW040210K0FKEE
RES SMD 10K OHM 1% 1/16W 0402

RES SMD 10K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay - 65AC3345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay
65AC3345
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay 65AC3345
RES, AEC-Q200, THICK FILM, 10K, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay - 48P7514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay
48P7514
Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay 48P7514
RES, AEC-Q200, THICK FILM, 10K, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW040210K0FKEE CRCW040210K0FKEE 541-2954-2-ND CRCW040210K0FKEE 65AC3345
Product Name SMD 0.063W 10000ohm 50V Resistor Res Thick Film 0402 10K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10K, 0402; Resistance Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details