Vishay Precision Group Chip Resistor - Surface Mount CRCW040210K0FKEDHP

Description
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.0KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KYTR-ND
Chip Resistor - Surface Mount 541-10.0KYTR-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KYCT-ND
Chip Resistor - Surface Mount 541-10.0KYCT-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KYDKR-ND
Chip Resistor - Surface Mount 541-10.0KYDKR-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Product Status: Active Resistance: 10 kOhms Tolerance: ±1% Power (Watts): 0.2W, 1/5W Composition: Thick Film Features: Automotive AEC-Q200, Pulse Withstanding

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Product Status: Active
Resistance: 10 kOhms
Tolerance: ±1%
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Features: Automotive AEC-Q200, Pulse Withstanding

Buy Now Datasheet
SMD 0.2W 50V Resistor - 52-CRCW040210K0FKEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 50V Resistor
52-CRCW040210K0FKEDHP
SMD 0.2W 50V Resistor 52-CRCW040210K0FKEDHP
10kR 1% 0.2W 50V Thick Film SMD Resistor 0402 Product overview: CRCW040210K0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKEDH P can be used for catalog matching and distributor lookup.

10kR 1% 0.2W 50V Thick Film SMD Resistor 0402 Product overview: CRCW040210K0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0K OHM .125W 1% 0402 SMD - CRCW040210K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM .125W 1% 0402 SMD
CRCW040210K0FKEDHP
RES 10.0K OHM .125W 1% 0402 SMD CRCW040210K0FKEDHP
RES 10.0Kohm .125W 1% 0402 SMD

RES 10.0Kohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 8121562P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121562P
Surface Mount Resistors 8121562P
Vishay CRCW040210K0FKEDHP

Vishay CRCW040210K0FKEDHP

Supplier's Site
Surface Mount Resistors - 8121562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121562
Surface Mount Resistors 8121562
Vishay CRCW040210K0FKEDHP

Vishay CRCW040210K0FKEDHP

Supplier's Site
Surface Mount Resistors - 1819038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819038
Surface Mount Resistors 1819038
Vishay CRCW040210K0FKEDHP

Vishay CRCW040210K0FKEDHP

Supplier's Site
Res, Thick Film, 10K, 1%, 0.125W, 0402, Reel; Resistance Vishay - 68R2986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.125W, 0402, Reel; Resistance Vishay
68R2986
Res, Thick Film, 10K, 1%, 0.125W, 0402, Reel; Resistance Vishay 68R2986
RES, THICK FILM, 10K, 1%, 0.125W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.125W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.125W, 0402; Resistance Vishay - 68R2985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.125W, 0402; Resistance Vishay
68R2985
Res, Thick Film, 10K, 1%, 0.125W, 0402; Resistance Vishay 68R2985
RES, THICK FILM, 10K, 1%, 0.125W, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.125W, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4502 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4502
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4502
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0192
Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0192
RES, 10K, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040210K0FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210K0FKEDHP
Chip Resistor - Surface Mount CRCW040210K0FKEDHP
RES SMD 10K OHM 1% 1/5W 0402

RES SMD 10K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10.0KYTR-ND 52-CRCW040210K0FKEDHP CRCW040210K0FKEDHP 8121562P 8121562 1819038 68R2986 41R4502 12AC0192 CRCW040210K0FKEDHP
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.2W 50V Resistor RES 10.0K OHM .125W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 10K, 1%, 0.125W, 0402, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip); Thick Film Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details