Vishay Precision Group RES 10.0K OHM 1/16W 1% 0402 SMD CRCW040210K0FKED

Description
RES 10.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 10.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/16W 1% 0402 SMD - CRCW040210K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/16W 1% 0402 SMD
CRCW040210K0FKED
RES 10.0K OHM 1/16W 1% 0402 SMD CRCW040210K0FKED
RES 10.0Kohm 1/16W 1% 0402 SMD

RES 10.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
0.063W Resistor - 52-CRCW040210K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.063W Resistor
52-CRCW040210K0FKED
0.063W Resistor 52-CRCW040210K0FKED
10kΩ 0402 Chip Resistor, 1% Tol, 0.063W, Thick Film Product overview: CRCW040210K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKED can be used for catalog matching and distributor lookup.

10kΩ 0402 Chip Resistor, 1% Tol, 0.063W, Thick Film Product overview: CRCW040210K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6784697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6784697
Surface Mount Resistors 6784697
Vishay CRCW040210K0FKED

Vishay CRCW040210K0FKED

Supplier's Site
Surface Mount Resistors - 6784697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6784697P
Surface Mount Resistors 6784697P
Vishay CRCW040210K0FKED

Vishay CRCW040210K0FKED

Supplier's Site
Surface Mount Resistors - 1819172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819172
Surface Mount Resistors 1819172
Vishay CRCW040210K0FKED

Vishay CRCW040210K0FKED

Supplier's Site
Surface Mount Resistors - 1688123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688123
Surface Mount Resistors 1688123
Vishay CRCW040210K0FKED

Vishay CRCW040210K0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KLDKR-ND
Chip Resistor - Surface Mount 541-10.0KLDKR-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KLTR-ND
Chip Resistor - Surface Mount 541-10.0KLTR-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KLCT-ND
Chip Resistor - Surface Mount 541-10.0KLCT-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
END - OF - LIFE - CRCW040210K0FKED
1163039-CRCW040210K0FKED
END - OF - LIFE - CRCW040210K0FKED 1163039-CRCW040210K0FKED
Manufacturer: Vishay Win Source Part Number: 1163039-CRCW040210K0 FKED Manufacturer Homepage: www.analog.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1163039-CRCW040210K0FKED
Manufacturer Homepage: www.analog.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Res, Thick Film, 10K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 19K7996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.063W, 0402, Reel; Resistance Vishay
19K7996
Res, Thick Film, 10K, 1%, 0.063W, 0402, Reel; Resistance Vishay 19K7996
RES, THICK FILM, 10K, 1%, 0.063W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.063W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5267
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5267
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040210K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210K0FKED
Chip Resistor - Surface Mount CRCW040210K0FKED
RES SMD 10K OHM 1% 1/16W 0402

RES SMD 10K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW040210K0FKED 52-CRCW040210K0FKED 6784697 6784697P 1819172 541-10.0KLDKR-ND 1163039-CRCW040210K0FKED 19K7996 61M5267 CRCW040210K0FKED
Product Name RES 10.0K OHM 1/16W 1% 0402 SMD 0.063W Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount END - OF - LIFE - CRCW040210K0FKED Res, Thick Film, 10K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers