Vishay Intertechnology, Inc. CRCW0402107RFKTD CRCW0402107RFKTD

Description
CRCW0402107RFKTD
Request a Quote Datasheet
Description
CRCW0402107RFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402107RFKTD - CRCW0402107RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402107RFKTD
CRCW0402107RFKTD
CRCW0402107RFKTD CRCW0402107RFKTD
CRCW0402107RFKTD

CRCW0402107RFKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402107RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402107RFKTD-ND
Chip Resistor - Surface Mount CRCW0402107RFKTD-ND
107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 107R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7509
Res, Thick Film, 107R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7509
RES, THICK FILM, 107R, 1%, 0.063W, 0402, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 107R, 1%, 0.063W, 0402, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402107RFKTD CRCW0402107RFKTD-ND 07J7509
Product Name CRCW0402107RFKTD Chip Resistor - Surface Mount Res, Thick Film, 107R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers