Vishay Precision Group Thick Film Resistors - SMD 1/16watt 107ohms 1% CRCW0402107RFKED

Description
Thick Film Resistors - SMD 1/16watt 107ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 107ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 107ohms 1% - CRCW0402107RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 107ohms 1%
CRCW0402107RFKED
Thick Film Resistors - SMD 1/16watt 107ohms 1% CRCW0402107RFKED
Thick Film Resistors - SMD 1/16watt 107ohms 1%

Thick Film Resistors - SMD 1/16watt 107ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-107LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107LTR-ND
Chip Resistor - Surface Mount 541-107LTR-ND
107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107LCT-ND
Chip Resistor - Surface Mount 541-107LCT-ND
107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107LDKR-ND
Chip Resistor - Surface Mount 541-107LDKR-ND
107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 107 Ohm 16W Resistor - 52-CRCW0402107RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 107 Ohm 16W Resistor
52-CRCW0402107RFKED
SMD 107 Ohm 16W Resistor 52-CRCW0402107RFKED
107 Ohm 1% 1/16W 0402 SMD Chip Resistor Product overview: CRCW0402107RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 107 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402107RFKED can be used for catalog matching and distributor lookup.

107 Ohm 1% 1/16W 0402 SMD Chip Resistor Product overview: CRCW0402107RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 107 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402107RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402107RFKED
915770-CRCW0402107RFKED
Chip Resistor - Surface Mount - CRCW0402107RFKED 915770-CRCW0402107RFKED
Manufacturer: Vishay Win Source Part Number: 915770-CRCW0402107RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-107LTR, 541-107LCT, 541-107LDKR, D10/CRCW0402 100 107R 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 915770-CRCW0402107RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 107 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-107LTR, 541-107LCT, 541-107LDKR, D10/CRCW0402 100 107R 1% ET7 E3

Buy Now Datasheet
Res, Thick Film, 107R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6620
Res, Thick Film, 107R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6620
RES, THICK FILM, 107R, 1%, 0.063W, 0402, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 107R, 1%, 0.063W, 0402, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 107R, 1%, 0.063W, 0402; Resistance Vishay - 52K6619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107R, 1%, 0.063W, 0402; Resistance Vishay
52K6619
Res, Thick Film, 107R, 1%, 0.063W, 0402; Resistance Vishay 52K6619
RES, THICK FILM, 107R, 1%, 0.063W, 0402; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 107R, 1%, 0.063W, 0402; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402107RFKED 541-107LTR-ND 52-CRCW0402107RFKED 915770-CRCW0402107RFKED 52K6620 52K6619
Product Name Thick Film Resistors - SMD 1/16watt 107ohms 1% Chip Resistor - Surface Mount SMD 107 Ohm 16W Resistor Chip Resistor - Surface Mount - CRCW0402107RFKED Res, Thick Film, 107R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 107R, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 107 ohms 107 ohms 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details