Vishay Precision Group CRCW0402107KFKED CRCW0402107KFKED

Description
CRCW0402107KFKED
Request a Quote Datasheet
Description
CRCW0402107KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402107KFKED - CRCW0402107KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402107KFKED
CRCW0402107KFKED
CRCW0402107KFKED CRCW0402107KFKED
CRCW0402107KFKED

CRCW0402107KFKED

Supplier's Site
Automotive 50V 0.063W Resistor - 52-CRCW0402107KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW0402107KFKED
Automotive 50V 0.063W Resistor 52-CRCW0402107KFKED
0402 Thick Film Resistor, 107kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402107KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402107KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 107kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402107KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402107KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965892-CRCW0402107KFKED
Resistors - Chip Resistor - Surface Mount 965892-CRCW0402107KFKED
Win Source Part Number: 965892-CRCW0402107KF KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 107 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-07107KL; RK73H1ETTP1073F; MCMR04X1073FTL; CRG0402F100K; RC0402FR-07110KL; RC0402FR-07100KLCRCW 0402107KFKED.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 107K 1% ET7 E3,541-107KLDKR,541- 107KLCT,541-107KLTR Base Product Number: CRCW0402

Win Source Part Number: 965892-CRCW0402107KFKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 107 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-07107KL; RK73H1ETTP1073F; MCMR04X1073FTL; CRG0402F100K; RC0402FR-07110KL; RC0402FR-07100KLCRCW0402107KFKED.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 107K 1% ET7 E3,541-107KLDKR,541-107KLCT,541-107KLTR
Base Product Number: CRCW0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KLCT-ND
Chip Resistor - Surface Mount 541-107KLCT-ND
107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KLDKR-ND
Chip Resistor - Surface Mount 541-107KLDKR-ND
107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KLTR-ND
Chip Resistor - Surface Mount 541-107KLTR-ND
107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 107K, 1%, 0.063W, 0402; Resistance Vishay - 52K6618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.063W, 0402; Resistance Vishay
52K6618
Res, Thick Film, 107K, 1%, 0.063W, 0402; Resistance Vishay 52K6618
RES, THICK FILM, 107K, 1%, 0.063W, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 107K, 1%, 0.063W, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 107K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3389
Res, Thick Film, 107K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3389
RES, THICK FILM, 107K, 1%, 0.063W, 0402, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 107K, 1%, 0.063W, 0402, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402107KFKED 52-CRCW0402107KFKED 965892-CRCW0402107KFKED 541-107KLCT-ND 52K6618
Product Name CRCW0402107KFKED Automotive 50V 0.063W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 107K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 107000 ohms 107000 ohms 107000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers