Vishay Intertechnology, Inc. RESISTOR, 107K, 1%, 63MW, 0402 CRCW04021073FRT7

Description
RESISTOR, 107K, 1%, 63MW, 0402
Request a Quote
Description
RESISTOR, 107K, 1%, 63MW, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 107K, 1%, 63MW, 0402 - CRCW04021073FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 107K, 1%, 63MW, 0402
CRCW04021073FRT7
RESISTOR, 107K, 1%, 63MW, 0402 CRCW04021073FRT7
RESISTOR, 107K, 1%, 63MW, 0402

RESISTOR, 107K, 1%, 63MW, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021073FRT7
Product Name RESISTOR, 107K, 1%, 63MW, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details