Vishay Precision Group RES 105 OHM 1/16W 1% 0402 SMD CRCW0402105RFKTD

Description
RES 105ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 105ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/16W 1% 0402 SMD - CRCW0402105RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/16W 1% 0402 SMD
CRCW0402105RFKTD
RES 105 OHM 1/16W 1% 0402 SMD CRCW0402105RFKTD
RES 105ohm 1/16W 1% 0402 SMD

RES 105ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402105RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402105RFKTD-ND
Chip Resistor - Surface Mount CRCW0402105RFKTD-ND
105 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 105R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 105R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7505
Res, Thick Film, 105R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7505
RES, THICK FILM, 105R, 1%, 0.063W, 0402, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 105R, 1%, 0.063W, 0402, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402105RFKTD CRCW0402105RFKTD-ND 07J7505
Product Name RES 105 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 105R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers