Vishay Precision Group RES 105 OHM 1/16W 1% 0402 SMD CRCW0402105RFKED

Description
RES 105ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 105ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/16W 1% 0402 SMD - CRCW0402105RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/16W 1% 0402 SMD
CRCW0402105RFKED
RES 105 OHM 1/16W 1% 0402 SMD CRCW0402105RFKED
RES 105ohm 1/16W 1% 0402 SMD

RES 105ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-105LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105LDKR-ND
Chip Resistor - Surface Mount 541-105LDKR-ND
105 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-105LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105LCT-ND
Chip Resistor - Surface Mount 541-105LCT-ND
105 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-105LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105LTR-ND
Chip Resistor - Surface Mount 541-105LTR-ND
105 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 105R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 105R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3388
Res, Thick Film, 105R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3388
RES, THICK FILM, 105R, 1%, 0.063W, 0402, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 105R, 1%, 0.063W, 0402, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 105 Ohm, 63Mw, 1%; Resistance Vishay - 52K6617 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 105 Ohm, 63Mw, 1%; Resistance Vishay
52K6617
Thick Film Resistor, 105 Ohm, 63Mw, 1%; Resistance Vishay 52K6617
THICK FILM RESISTOR, 105 OHM, 63mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

THICK FILM RESISTOR, 105 OHM, 63mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402105RFKED 541-105LDKR-ND 42K3388 52K6617
Product Name RES 105 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 105R, 1%, 0.063W, 0402, Reel; Resistance Vishay Thick Film Resistor, 105 Ohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 105 ohms 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data