Vishay Intertechnology, Inc. RES 105K OHM .125W 1% 0402 SMD CRCW0402105KFKEDHP

Description
RES 105Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 105Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM .125W 1% 0402 SMD - CRCW0402105KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM .125W 1% 0402 SMD
CRCW0402105KFKEDHP
RES 105K OHM .125W 1% 0402 SMD CRCW0402105KFKEDHP
RES 105Kohm .125W 1% 0402 SMD

RES 105Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402105KFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402105KFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402105KFKEDHP-ND
105 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

105 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402105KFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402105KFKEDHP
Chip Resistor - Surface Mount CRCW0402105KFKEDHP
RES SMD 105K OHM 1% 1/5W 0402

RES SMD 105K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402105KFKEDHP CRCW0402105KFKEDHP-ND CRCW0402105KFKEDHP
Product Name RES 105K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 105000 ohms 105000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details