Vishay Intertechnology, Inc. RESISTOR, 1M, 1/16W, 5% CRCW0402105J

Description
RESISTOR, 1M, 1/16W, 5%
Request a Quote
Description
RESISTOR, 1M, 1/16W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1M, 1/16W, 5% - CRCW0402105J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1M, 1/16W, 5%
CRCW0402105J
RESISTOR, 1M, 1/16W, 5% CRCW0402105J
RESISTOR, 1M, 1/16W, 5%

RESISTOR, 1M, 1/16W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402105J
Product Name RESISTOR, 1M, 1/16W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers