Vishay Intertechnology, Inc. RESISTOR 1/16W 105K OHM 1% CRCW04021053FRT7

Description
RESISTOR 1/16W 105Kohm 1%
Request a Quote
Description
RESISTOR 1/16W 105Kohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1/16W 105K OHM 1% - CRCW04021053FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1/16W 105K OHM 1%
CRCW04021053FRT7
RESISTOR 1/16W 105K OHM 1% CRCW04021053FRT7
RESISTOR 1/16W 105Kohm 1%

RESISTOR 1/16W 105Kohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021053FRT7
Product Name RESISTOR 1/16W 105K OHM 1%
Resistance Range 105000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details