Vishay Intertechnology, Inc. RES, 10K OHM, 5%, 1/16W, 0402 PKG CRCW0402103JT

Description
RES, 10Kohm, 5%, 1/16W, 0402 PKG
Request a Quote
Description
RES, 10Kohm, 5%, 1/16W, 0402 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 10K OHM, 5%, 1/16W, 0402 PKG - CRCW0402103JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10K OHM, 5%, 1/16W, 0402 PKG
CRCW0402103JT
RES, 10K OHM, 5%, 1/16W, 0402 PKG CRCW0402103JT
RES, 10Kohm, 5%, 1/16W, 0402 PKG

RES, 10Kohm, 5%, 1/16W, 0402 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402103JT
Product Name RES, 10K OHM, 5%, 1/16W, 0402 PKG
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers