VISHAY INTERTECHNOLOGY, INC.
CRCW0402103J -- RES CHIP 10K OHM 0402
Vishay Intertechnology, Inc.
RES CHIP 10K OHM 0402
CRCW0402103J
Description
RES CHIP 10Kohm 0402
Request a Quote
Email Supplier
Description
RES CHIP 10Kohm 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402103J |
|
Product Name
|
RES CHIP 10K OHM 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Resistance Range
5.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers