Vishay Precision Group Chip Resistor - Surface Mount CRCW0402102RFKEDC

Description
102 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
102 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402102RFKEDC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402102RFKEDC-ND
Chip Resistor - Surface Mount CRCW0402102RFKEDC-ND
102 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

102 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 102R 1% Et7 E3 Rohs Compliant Vishay - 59AC0734 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 102R 1% Et7 E3 Rohs Compliant Vishay
59AC0734
D10/crcw0402-C 100 102R 1% Et7 E3 Rohs Compliant Vishay 59AC0734
D10/CRCW0402-C 100 102R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 102R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0402102RFKEDC-ND 59AC0734
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 102R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details