Thick Film Chip ResistorSeries:CRCW;
102 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
102 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
102 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 102R, 1%, 0.063W, 0402, REEL; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 102R, 1%, 0.063W, 0402; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
RES SMD 102 OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0402102RFKED | 541-102LDKR-ND | 52K6614 | 52K6613 | CRCW0402102RFKED |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Chip Resistor - Surface Mount | Res, Thick Film, 102R, 1%, 0.063W, 0402, Reel; Resistance Vishay | Res, Thick Film, 102R, 1%, 0.063W, 0402; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 102 ohms | 102 ohms | 102 ohms | 102 ohms | 102 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use |