Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:102kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402102KFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:102kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:102kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:102kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402102KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:102kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402102KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:102kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402102KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:102kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:102kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402102KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402102KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402102KFKTDTR-ND
102 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402102KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402102KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402102KFKTDDKR-ND
RES SMD 102K OHM 1% 1/16W 0402

RES SMD 102K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402102KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402102KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402102KFKTDCT-ND
RES SMD 102K OHM 1% 1/16W 0402

RES SMD 102K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 102K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7504
Res, Thick Film, 102K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7504
RES, THICK FILM, 102K, 1%, 0.063W, 0402, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 102K, 1%, 0.063W, 0402, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402102KFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402102KFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402102KFKTD
RES SMD 102K OHM 1% 1/16W 0402

RES SMD 102K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402102KFKTD 541-CRCW0402102KFKTDTR-ND 07J7504 CRCW0402102KFKTD
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:102kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 102K, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details