Vishay Intertechnology, Inc. REST, 1K, 5%, 25V, 63MW CRCW0402102J

Description
REST, 1K, 5%, 25V, 63MW
Request a Quote
Description
REST, 1K, 5%, 25V, 63MW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
REST, 1K, 5%, 25V, 63MW - CRCW0402102J - ASAP Semiconductor LLC
Anaheim, CA, United States
REST, 1K, 5%, 25V, 63MW
CRCW0402102J
REST, 1K, 5%, 25V, 63MW CRCW0402102J
REST, 1K, 5%, 25V, 63MW

REST, 1K, 5%, 25V, 63MW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402102J
Product Name REST, 1K, 5%, 25V, 63MW
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details