Vishay Intertechnology, Inc. Res Thick Film 0402 100 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R CRCW0402100RJNTE

Description
Res Thick Film 0402 100 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 100 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 100 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R - CRCW0402100RJNTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 100 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R
CRCW0402100RJNTE
Res Thick Film 0402 100 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R CRCW0402100RJNTE
Res Thick Film 0402 100 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0402 100 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402100RJNTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402100RJNTE-ND
Chip Resistor - Surface Mount CRCW0402100RJNTE-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402100RJNTE CRCW0402100RJNTE-ND
Product Name Res Thick Film 0402 100 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 16 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details