RES 100ohm 1/16W 5% 0402 SMD
Vishay CRCW0402100RJNEDIF
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0402100RJNEDIF | 8121739 | 8121739P | 1819037 | 541-100ATCT-ND |
| Product Name | RES 100 OHM 1/16W 5% 0402 SMD | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Power Rating | 16 watts | 0.0630 watts | 0.1000 watts | ||
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) |