Vishay Precision Group Chip Resistor - Surface Mount CRCW0402100RJNEDHP

Description
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100YADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100YADKR-ND
Chip Resistor - Surface Mount 541-100YADKR-ND
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100YATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100YATR-ND
Chip Resistor - Surface Mount 541-100YATR-ND
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100YACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100YACT-ND
Chip Resistor - Surface Mount 541-100YACT-ND
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 100 OHM .125W 5% 0402 SMD - CRCW0402100RJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM .125W 5% 0402 SMD
CRCW0402100RJNEDHP
RES 100 OHM .125W 5% 0402 SMD CRCW0402100RJNEDHP
RES 100ohm .125W 5% 0402 SMD

RES 100ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402100RJNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402100RJNEDHP
Chip Resistor - Surface Mount CRCW0402100RJNEDHP
RES SMD 100 OHM 5% 1/5W 0402

RES SMD 100 OHM 5% 1/5W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay - 24T6977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay
24T6977
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay 24T6977
RES, AEC-Q200, THICK FILM, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay - 65AC3351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay
65AC3351
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay 65AC3351
RES, AEC-Q200, THICK FILM, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-100YADKR-ND CRCW0402100RJNEDHP CRCW0402100RJNEDHP 24T6977
Product Name Chip Resistor - Surface Mount RES 100 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details